EN
  • EN
  • DE

TC74LCXZ240FK

Part No TC74LCXZ240FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839692-TC74LCXZ240FK
Ultra Librarian 3D Model Ultra Librarian TC74LCXZ240FK CAD Model

Description

The TC74LCXZ240FK is an octal buffer/line driver with 3-state outputs, designed for high-speed, low-voltage operation. It is part of Toshiba's LCXZ family, known for its extremely low noise and high-speed performance. This device is suitable for driving high-capacitance loads and is often used in bus-oriented applications. The integrated noise reduction circuitry minimizes ground bounce, ensuring signal integrity in demanding applications.

Applications

  • Bus interface
  • Line driving
  • Data buffering
  • Memory addressing
  • Clock distribution

Features

  • Low-voltage operation: 1.65 V to 3.6 V
  • High-speed operation: tpd = 3.0 ns (typical) at VCC = 3.3 V
  • 3-state outputs for bus isolation
  • Low noise: reduced ground bounce
  • Integrated noise reduction circuitry
  • Output impedance control

Benefits

  • Improved system performance due to high-speed operation
  • Reduced noise, ensuring signal integrity
  • Versatile interface with 3-state outputs
  • Simplified system design with integrated noise reduction
  • Reliable operation over a wide voltage range

Additional Details

The TC74LCXZ240FK features eight independent buffers/line drivers. The direction of data flow is unidirectional. The output enable (OE) input controls the 3-state outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state, allowing for bus isolation and memory interface applications. The device's inputs are tolerant to 5.5 V, allowing interface with 5 V logic circuits even when operating at lower supply voltages. The operating temperature range is -40°C to +85°C, making it suitable for a wide range of environments. The device incorporates an advanced noise reduction circuit that minimizes ground bounce and improves overall signal quality. The device is available in VSSOP package. The device supports a wide operating temperature, and it is RoHS compliant. The reduced ground bounce is especially important in applications with multiple devices sharing the same ground plane.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess