EN
  • EN
  • DE

TC74LV02FSL-EL

Part No TC74LV02FSL-EL
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357858-TC74LV02FSL-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LV02FSL-EL CAD Model

Description

The TC74LV02FSL-EL is a low-voltage quad 2-input NOR gate from Toshiba Semiconductor and Storage. This device offers high-speed performance with low power consumption, making it suitable for a wide range of digital logic applications. The 'LV02 features four independent NOR gates, each with two inputs and one output.

Applications:

  • General-purpose logic circuits.
  • Data selection and multiplexing.
  • Address decoding.
  • Control logic in digital systems.
  • Signal routing and distribution.

Features:

  • Low-voltage operation: Operates at a low voltage, typically 3.3V or 5V, making it suitable for battery-powered and low-power systems.
  • High-speed performance: Provides fast propagation delays for high-frequency operation.
  • Quad configuration: Contains four independent 2-input NOR gates in a single package.
  • CMOS technology: Ensures low power consumption and high noise immunity.
  • Wide operating voltage range: Can operate over a range of voltages, typically 2.0V to 5.5V.
  • Surface Mount Package: Available in a SOP package, suitable for automated assembly.

Benefits:

  • Improved system performance: The high-speed operation reduces delays and increases throughput.
  • Reduced power consumption: Low-voltage CMOS technology minimizes power requirements.
  • Simplified circuit design: The quad configuration allows for compact and efficient circuit layouts.
  • Enhanced reliability: High noise immunity ensures stable operation in noisy environments.
  • Wide voltage compatibility: Operates over a wide range of voltages for versatility.

Additional Details:

The TC74LV02FSL-EL is designed to provide a versatile and reliable solution for implementing NOR logic functions. It operates over a temperature range of -40°C to +85°C. The outputs can drive multiple LSTTL loads. The device is pin-compatible with standard 74HC02 and 74LS02 devices, facilitating easy upgrades and replacements. The power supply voltage range is typically between 2.0V and 5.5V. The input capacitance is low, which minimizes loading effects on driving circuits. The device's low power dissipation makes it suitable for portable and battery-operated equipment.

You May Also Be Interested in

Atmel
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess