The TC74VCX02FK(EL) is a low-voltage Quad 2-input NOR Gate from Toshiba Semiconductor and Storage. This advanced CMOS logic gate is designed for high-speed operation while maintaining low power consumption. It's part of the VCX family, known for its very low operating voltage and high-current drive capability, making it suitable for mixed-voltage systems.
Applications
- High-speed data processing
- Portable electronic devices
- Low-voltage digital circuits
- Memory interfacing
- Signal buffering and level translation
Features
- Low-voltage operation: VCC = 1.2 V to 3.6 V
- High-speed operation: tpd = 2.5 ns (typ.) at VCC = 3.3 V
- Low power consumption: ICC = 2.0 μA (max) at VCC = 3.6 V
- High noise immunity
- Output drive capability: ±24 mA at VCC = 3.0 V
- Package: VSSOP8
Benefits
- Reduced power consumption extends battery life in portable devices.
- High-speed operation ensures fast data processing and responsiveness.
- Low-voltage compatibility simplifies integration with other low-voltage components.
- High noise immunity improves signal integrity and reliability.
- Small package size minimizes board space requirements.
The TC74VCX02FK(EL) features an 8-pin VSSOP (Very Shrink Small Outline Package), which helps save board space. Its wide operating voltage range and high output drive make it a versatile choice for various digital logic applications. The device is designed to meet the demands of modern low-power, high-performance systems. The EL suffix indicates specific tape and reel packaging for automated assembly processes.