EN
  • EN
  • DE

TC74VCX08FT(EL)

Part No TC74VCX08FT(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1217+
Reference case TSSOP-14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757194-TC74VCX08FT(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX08FT(EL) CAD Model

Description

The TC74VCX08FT(EL) is a low-voltage quad 2-input AND gate from Toshiba Semiconductor and Storage. This device is designed for high-speed, low-power operation, making it suitable for portable and battery-powered applications where efficiency and performance are critical.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other portable devices for logic operations.
  • Battery-Powered Systems: Employed in battery-powered systems requiring low power consumption.
  • High-Speed Logic Circuits: Integrated into high-speed digital logic circuits.
  • Data Processing: Used for data processing and manipulation in digital systems.
  • Control Circuits: Applied in control circuits for various electronic devices.

Features:

  • Low Voltage Operation: Operates at low voltage levels, reducing power consumption.
  • High Speed Performance: Provides fast propagation delays for high-speed operation.
  • Low Power Consumption: Consumes minimal power, extending battery life.
  • Quad 2-Input AND Gate: Contains four independent 2-input AND gates.
  • Advanced CMOS Technology: Utilizes advanced CMOS technology for high performance and low power.
  • Small Outline Package (SOP): Available in a compact SOP package for space-saving designs.

Benefits:

  • Extended Battery Life: Minimizes power consumption, extending battery life in portable devices.
  • Improved System Performance: Enables high-speed data processing and logic operations.
  • Reduced Power Dissipation: Low voltage operation reduces power dissipation, improving energy efficiency.
  • Compact Design: Small outline package allows for compact and space-saving designs.
  • Reliable Operation: Provides stable and reliable operation in various conditions.

Additional Details:

The TC74VCX08FT(EL) is designed to operate over a wide temperature range, ensuring reliable performance in various environments. Its low voltage operation and high-speed performance make it an ideal choice for modern portable electronics and battery-powered systems. This quad 2-input AND gate provides a cost-effective solution for high-performance logic operations.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess