EN
  • EN
  • DE

TC74VCX16245FT

Part No TC74VCX16245FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW VOLTAGE 16-BIT BUS TRANSCEIVER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357936-TC74VCX16245FT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VCX16245FT CAD Model

Description

The TC74VCX16245FT is a 16-bit low-voltage Bi-directional CMOS bus transceiver from Toshiba Semiconductor and Storage. This device is designed for high-performance, low-power applications and is particularly well-suited for systems requiring data transmission between buses with different voltage levels. It features a non-inverting configuration and operates with a wide voltage range, making it versatile for various digital logic systems.

Applications

  • Data transmission in mixed-voltage systems
  • Bus interface in computer systems
  • Networking equipment
  • Telecommunications devices
  • Level shifting applications

Features

  • Low-voltage operation: 1.65 V to 3.6 V
  • High-speed operation: tpd = 2.7 ns (maximum) at 3.3 V
  • Non-inverting configuration
  • Bi-directional data flow
  • Output drive capability: ±24 mA at 3.3 V
  • Power-down protection
  • TTL-compatible inputs
  • Available in TSSOP package

Benefits

  • Improved system performance: High-speed operation minimizes data transmission delays.
  • Reduced power consumption: Low-voltage operation contributes to energy efficiency.
  • Flexible voltage translation: Enables seamless communication between different voltage domains.
  • Enhanced signal integrity: Strong output drive ensures reliable data transfer.
  • Simplified system design: TTL-compatible inputs ease integration with existing logic devices.
  • Compact footprint: TSSOP package saves board space.

Additional Details

The TC74VCX16245FT is characterized for operation from -40°C to +85°C, making it suitable for industrial and commercial applications. The device includes power-down protection, which prevents backflow current when the device is powered off. This transceiver integrates advanced CMOS technology to achieve high speed and low power dissipation. Its bi-directional capabilities allow for efficient data transfer in both directions, making it ideal for bus interface applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess