EN
  • EN
  • DE

TC74VCX16374FT

Part No TC74VCX16374FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW VOLTAGE 16-BIT D-TYPE FLIP-FLOP WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357943-TC74VCX16374FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX16374FT CAD Model

Description

The TC74VCX16374FT is a 16-bit D-type flip-flop with a 3-state output, manufactured by Toshiba Semiconductor and Storage. This device is designed for high-performance applications requiring data storage and retrieval. It features low-voltage operation, high-speed performance, and a wide operating temperature range, making it suitable for a variety of digital systems. The 3-state output allows for multiple devices to share a common bus.

Applications

  • Data storage in memory systems
  • Register files
  • Buffer registers
  • Address latching
  • Data multiplexing

Features

  • Low-voltage operation: 1.65 V to 3.6 V
  • High-speed performance: tpd = 3.0 ns (maximum) at 3.3 V
  • 3-state outputs for bus interfacing
  • Positive-edge triggered D-type flip-flops
  • Direct clear input
  • Output drive capability: ±24 mA at 3.3 V
  • Power-down protection
  • TTL-compatible inputs
  • Available in TSSOP package

Benefits

  • High-speed data storage: Fast propagation delay ensures quick data access.
  • Reduced power consumption: Low-voltage operation minimizes energy usage.
  • Flexible bus interfacing: 3-state outputs enable efficient data sharing.
  • Reliable data storage: Positive-edge triggering ensures accurate data capture.
  • Simplified system control: Direct clear input allows for easy reset.
  • Compact design: TSSOP package saves valuable board space.

Additional Details

The TC74VCX16374FT is characterized for operation from -40°C to +85°C, making it suitable for both commercial and industrial environments. The device includes power-down protection, which prevents current backflow when the power is off. Each of the 16 flip-flops independently stores a single bit of data. The common enable (OE) input controls the 3-state outputs. When OE is high, the outputs are enabled, and when OE is low, the outputs are in a high-impedance state. This device is a versatile solution for applications requiring high-speed and reliable data storage with efficient bus interfacing.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess