EN
  • EN
  • DE

TC74VCX164245FT

Part No TC74VCX164245FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 16-Bit Dual Supply Bus Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357945-TC74VCX164245FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX164245FT CAD Model

Description

The TC74VCX164245FT is a 16-bit dual-supply translating transceiver with 3-state outputs from Toshiba Semiconductor and Storage. This device is designed for applications requiring bi-directional level translation between two buses operating at different voltage levels. It is particularly useful in mixed-voltage systems where seamless data transfer is essential. The device incorporates advanced CMOS technology to ensure high-speed operation and low power consumption.

Applications

  • Level translation in mixed-voltage systems
  • Data communication between different logic families
  • Bus interfacing in computer systems
  • Networking equipment
  • Telecommunications devices

Features

  • Dual-supply operation: VCCA = 1.65 V to 3.6 V, VCCB = 2.3 V to 3.6 V
  • High-speed operation: tpd = 3.0 ns (maximum) at 3.3 V
  • Bi-directional data flow
  • 3-state outputs for bus interfacing
  • Output drive capability: ±24 mA at 3.3 V
  • Power-down protection
  • TTL-compatible inputs
  • Available in TSSOP package

Benefits

  • Seamless level translation: Enables data transfer between buses with different voltage levels.
  • Improved system performance: High-speed operation minimizes data transfer delays.
  • Reduced power consumption: Low-voltage operation enhances energy efficiency.
  • Flexible system design: Dual-supply operation provides versatility.
  • Enhanced signal integrity: Strong output drive ensures reliable data transmission.
  • Compact footprint: TSSOP package saves valuable board space.

Additional Details

The TC74VCX164245FT is characterized for operation from -40°C to +85°C, making it suitable for both commercial and industrial applications. The device includes power-down protection, which prevents current backflow when the device is powered off. The direction of data flow is controlled by the DIR input. When DIR is high, data flows from A to B, and when DIR is low, data flows from B to A. The output enable (OE) input controls the 3-state outputs. When OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state. This device is an ideal solution for level translation applications requiring high-speed and reliable data communication.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess