EN
  • EN
  • DE

TC74VCX2373FK

Part No TC74VCX2373FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Low-Voltage Octal D-Type Latch with 3.6-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265090-TC74VCX2373FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX2373FK CAD Model

Description

The TC74VCX2373FK is a high-performance, low-voltage, 8-bit transparent latch manufactured by Toshiba Semiconductor and Storage. This device is designed to operate at high speeds while maintaining low power consumption, making it ideal for a variety of digital applications. It features octal latches with 3-state outputs, allowing for versatile data handling in bus-oriented systems.

Applications

  • Memory Interfacing: Used as a latch to interface between memory and a processor.
  • Data Buffering: Employed as a buffer to temporarily store data in high-speed systems.
  • Address Latching: Utilized for latching address signals in memory addressing applications.
  • I/O Ports: Integrated into I/O port circuits for data input and output.
  • Microprocessor Systems: Used in microprocessor-based systems for data and address management.

Features

  • High-Speed Operation: Provides fast propagation delays for efficient data processing.
  • Low-Voltage Operation: Operates with low supply voltages, typically around 3.3V.
  • CMOS Technology: Employs CMOS technology for minimal power consumption.
  • 8-Bit Transparent Latch: Contains eight transparent latches in a single package.
  • 3-State Outputs: Features 3-state outputs for bus-oriented applications.
  • Output Enable Control: Includes an output enable pin for controlling the output state.

Benefits

  • Improved System Performance: The high-speed operation allows for faster overall system performance.
  • Energy Efficiency: Low voltage operation and CMOS technology reduce power consumption.
  • Simplified System Design: The 8-bit configuration reduces the number of components required for parallel data storage.
  • Versatile Data Handling: The 3-state outputs and output enable control provide flexibility in data management.
  • Compact Footprint: Available in small surface-mount packages for efficient board space utilization.

Additional Details

The TC74VCX2373FK generally operates within a supply voltage range of 1.65V to 5.5V, making it compatible with various logic levels. The propagation delay is typically in the nanosecond range, depending on the operating conditions and load capacitance. It is commonly available in surface-mount packages such as SSOP or TSSOP. The operating temperature range usually spans from -40°C to +85°C. The output enable (OE) pin, when low, enables the outputs, allowing data to pass through. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. When the latch enable (LE) is high, the Q outputs follow the data (D) inputs. When LE is low, the Q outputs are latched, holding the last data present before the transition.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess