EN
  • EN
  • DE

TC74VCX244FT

Part No TC74VCX244FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 357954-TC74VCX244FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX244FT CAD Model

Description

The TC74VCX244FT is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is designed for high-performance applications that require signal buffering and driving, especially in bus-oriented systems. It features low-voltage operation, high-speed performance, and a wide operating temperature range, making it suitable for various digital systems. The 3-state outputs facilitate efficient sharing of a common bus by multiple devices.

Applications

  • Signal buffering and amplification
  • Line driving in bus-oriented systems
  • Memory address drivers
  • Data bus isolation
  • Interface between different logic families

Features

  • Low-voltage operation: 1.65 V to 3.6 V
  • High-speed performance: tpd = 3.0 ns (maximum) at 3.3 V
  • Octal buffer/line driver configuration
  • 3-state outputs for flexible bus interfacing
  • Output drive capability: ±24 mA at 3.3 V
  • Power-down protection to prevent backflow current
  • TTL-compatible inputs for easy integration
  • Available in TSSOP package, optimizing board space

Benefits

  • High-speed signal transmission: Fast propagation delay minimizes signal distortion and enhances system performance.
  • Reduced power consumption: Low-voltage operation increases energy efficiency, making it suitable for portable devices.
  • Efficient bus interfacing: 3-state outputs enable shared bus operation, simplifying system design.
  • Enhanced signal integrity: Strong output drive ensures reliable signal transmission over longer distances.
  • Flexible application: Suitable as both a buffer and a line driver, providing versatility.
  • Compact footprint: TSSOP package saves space on the PCB, allowing for smaller and denser designs.

Additional Details

The TC74VCX244FT is characterized for operation from -40°C to +85°C, making it suitable for both commercial and industrial environments. The device includes power-down protection, which prevents current backflow when the device is powered off. The output enable (OE) input controls the 3-state outputs. When OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. This octal buffer/line driver is ideal for applications requiring high-speed and reliable signal transmission and buffering with controlled bus interfacing, ensuring efficient data handling in various digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess