EN
  • EN
  • DE

TC74VCX373FK

Part No TC74VCX373FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description Low-Voltage Octal D-Type Latch with 3.6 V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839706-TC74VCX373FK
Ultra Librarian 3D Model Ultra Librarian TC74VCX373FK CAD Model

Description

The TC74VCX373FK is an advanced high-speed CMOS octal D-type transparent latch fabricated with silicon gate CMOS technology. It achieves high-speed operation while maintaining CMOS low power dissipation. This device is suitable for various high-performance applications.

Applications:

  • High-speed data storage
  • Memory address latching
  • Data multiplexing
  • Buffer registers
  • General-purpose logic circuits

Features:

  • High-speed operation: tpd = 3.5 ns (typ.) at VCC = 3.3 V
  • Low power dissipation: ICC = 4 μA (max.) at VCC = 3.6 V
  • Operating voltage range: VCC = 1.8 V to 3.6 V
  • Output drive capability: IO = ±24 mA (min.) at VCC = 3.0 V
  • TTL compatible input thresholds
  • Package: TSSOP20

Benefits:

  • High Performance: The device's high-speed operation ensures quick data processing, crucial for time-sensitive applications.
  • Low Power Consumption: Its CMOS design ensures minimal power usage, making it suitable for battery-powered and energy-efficient systems.
  • Wide Voltage Range: The device operates reliably within a broad voltage range (1.8V to 3.6V), providing flexibility in system design.
  • Strong Output Drive: The output drive capability facilitates direct interfacing with other logic circuits without the need for external buffering.
  • Compact Package: The TSSOP20 package allows for efficient board space utilization.

The TC74VCX373FK features eight D-type transparent latches. When the Latch Enable (LE) input is HIGH, the Q outputs follow the data (D) inputs. When LE is LOW, the Q outputs are latched and retain the last data present before the transition. The device also incorporates an Output Enable (OE) input, which, when HIGH, forces the Q outputs to a high-impedance state. This feature is useful for implementing memory systems or bused architectures.

The device is available in a TSSOP20 package and is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess