EN
  • EN
  • DE

TC74VCX573FT

Part No TC74VCX573FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW VOLTAGE OCTAL D-TYPE LATCH WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357975-TC74VCX573FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX573FT CAD Model

Description

The TC74VCX573FT is an octal D-type latch manufactured by Toshiba Semiconductor and Storage. It is part of the VCX family, characterized by low-voltage operation and high-speed performance. This device is designed for temporary data storage and is often used in applications such as memory interfacing, data multiplexing, and input/output port expansion. It comes in a TSSOP (Thin Shrink Small Outline Package), suitable for high-density board designs.

Applications

  • Memory interface latching
  • Data multiplexing
  • Input/output port expansion
  • Address latching
  • General-purpose data storage

Features

  • Low-voltage operation: 1.65 V to 3.6 V
  • High-speed performance: tpd = 2.8 ns (typical) at 3.3 V
  • Output current drive: |IOH|/IOL = 24 mA (min) at VCC = 3.0 V
  • TTL-compatible inputs
  • Power-down protection on inputs and outputs
  • TSSOP package for high-density mounting

Benefits

  • Improved system performance due to high-speed operation
  • Reduced power consumption due to low-voltage operation
  • Increased board density due to small package size
  • Enhanced system reliability due to power-down protection
  • Simplified interfacing with TTL devices

Additional Details

The TC74VCX573FT features eight D-type latches. Each latch has a data input (D) and an output (Q). The latches are controlled by a latch enable (LE) input. When LE is high, the Q outputs follow the D inputs. When LE transitions low, the data present at the D inputs is latched and held at the Q outputs. An Output Enable (OE) input controls the output state. When OE is low, the outputs are enabled. When OE is high, the outputs are in a high-impedance state. The power-down protection feature prevents current leakage when the supply voltage is removed. The operating temperature range is -40°C to +85°C.

This latch is frequently used in digital systems where temporary data storage is required. Its low-voltage operation makes it suitable for portable and battery-powered devices. The high output drive capability allows it to drive heavily loaded buses without signal degradation. Its small package size makes it ideal for applications where board space is limited.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess