EN
  • EN
  • DE

TC74VHC126AFI

Part No TC74VHC126AFI
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839714-TC74VHC126AFI
Ultra Librarian 3D Model Ultra Librarian TC74VHC126AFI CAD Model

Description

The TC74VHC126AFI is a high-speed CMOS quad bus buffer gate with 3-state outputs. It is designed for high-performance applications requiring fast data transfer and low power consumption.

Applications:

  • Bus buffering
  • Memory addressing
  • Data multiplexing
  • Line driving
  • General-purpose logic

Features:

  • High-speed operation: tpd = 4.1 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 4 μA (max.) at VCC = 5.5 V
  • Operating voltage range: VCC = 2 V to 5.5 V
  • Output drive capability: IO = ±8 mA (min.) at VCC = 4.5 V
  • TTL compatible input thresholds
  • Package: SO14
  • 3-State Outputs

Benefits:

  • High Speed: Enables rapid data transfer, crucial for high-performance systems.
  • Low Power: Minimizes energy consumption, suitable for portable and energy-efficient applications.
  • Wide Voltage Range: Provides operational flexibility across various power supply configurations.
  • Strong Output Drive: Facilitates direct connection to other components without additional buffering.
  • 3-State Outputs: Allows multiple devices to share the same bus, enhancing system flexibility.

The TC74VHC126AFI consists of four independent bus buffer gates with 3-state outputs. Each gate is enabled by a separate control input (OE). When OE is LOW, the gate is enabled, and the output follows the input. When OE is HIGH, the output is in a high-impedance state. The device operates within a supply voltage range of 2V to 5.5V and offers TTL-compatible input thresholds. It is available in an SO14 package.

The device is RoHS compliant.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess