EN
  • EN
  • DE

TC74VHC157FK

Part No TC74VHC157FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Quad 2-Channel Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265121-TC74VHC157FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74VHC157FK CAD Model

Description

The TC74VHC157FK is a high-speed CMOS quad 2-channel multiplexer manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring selection of one of two data sources. This device features low power consumption and high noise immunity, making it suitable for a wide range of digital systems.

Applications

  • Data Selection: Used to select one of two data inputs in digital systems.
  • Address Decoding: Implemented in address decoding circuits for memory and peripheral selection.
  • Signal Routing: Utilized for routing signals in communication and data processing systems.
  • Logic Multiplexing: Used in logic circuits to multiplex data from multiple sources.
  • Instrumentation: Integrated into test and measurement equipment for signal selection.

Features

  • High Speed Operation: Provides fast switching speeds for high-performance applications.
  • Low Power Consumption: Reduces power requirements and enhances energy efficiency.
  • Wide Operating Voltage Range: Operates over a wide voltage range, increasing design flexibility.
  • High Noise Immunity: Improves reliability in noisy environments.
  • Surface Mount Package: Allows for compact and automated PCB assembly.

Benefits

  • Increased System Performance: Fast switching speeds enable higher system throughput.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces heat dissipation.
  • Versatile Application: Wide operating voltage range provides flexibility in system design.
  • Improved Reliability: High noise immunity ensures stable and reliable operation.
  • Compact Design: Surface mount package enables smaller and more efficient circuit designs.

Additional Details

The TC74VHC157FK operates from a supply voltage of 2V to 5.5V. It has a typical propagation delay of around 4ns. The output drive capability is sufficient for driving multiple standard logic loads. It is available in a small surface-mount package (SOP16). This quad 2-channel multiplexer is designed to provide high-speed, low-power operation in a wide range of digital applications. Its combination of fast switching speeds, low power consumption, and high noise immunity makes it a suitable choice for systems where performance, efficiency, and reliability are critical. The surface-mount package allows for efficient and compact PCB designs. The wide operating voltage range further enhances its versatility, making it suitable for use in various electronic systems.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6022 $59.8506
55+ $2.1356 $117.4580
84+ $2.0686 $173.7624
116+ $2.0016 $232.1856
150+ $1.9346 $290.1900
200+ $1.7348 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess