EN
  • EN
  • DE

TC74VHC161FS(EL)

Part No TC74VHC161FS(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Counter
RoHS Non-Compliant
Win Source Part Number 1098423-TC74VHC161FS(EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74VHC161FS(EL) CAD Model

Description

The TC74VHC161FS(EL) is a high-speed CMOS synchronous 4-bit binary counter manufactured by Toshiba Semiconductor and Storage. This counter features a synchronous counting operation, meaning that all flip-flops are clocked simultaneously, ensuring predictable timing characteristics. The (EL) designation typically refers to a specific tape and reel packaging option.

Applications

  • Frequency division
  • Timing circuits
  • Address generation
  • Sequence generation
  • Digital system control

Features

  • Synchronous 4-bit binary counting
  • High-speed operation: fMAX = 125 MHz (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25 °C
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • Asynchronous clear input
  • Carry output for cascading counters
  • Available in SOP16 package

Benefits

  • Precise timing control with synchronous operation
  • Improved system performance due to high-speed operation
  • Reduced power consumption, leading to energy efficiency
  • Flexible integration into various systems with a wide operating voltage range
  • Easy cascading for higher count ranges
  • Compact design facilitated by the SOP16 package

Additional Details

The TC74VHC161FS(EL) is a synchronous 4-bit binary counter with an asynchronous clear input. The counter increments on the rising edge of the clock input. The carry output (CO) is high when the counter reaches a count of 15. The clear input resets the counter to zero regardless of the clock input. This device is well-suited for applications requiring precise counting and timing control. The (EL) suffix usually indicates tape and reel packaging for automated assembly.

Package: SOP16

Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess