EN
  • EN
  • DE

TC74VHC163FK

Part No TC74VHC163FK
Manufacturer Toshiba Semiconductor and Storage
Description Synchronous Presettable 4-Bit Counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735022-TC74VHC163FK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC163FK CAD Model

Description

The TC74VHC163FK is a high-speed synchronous 4-bit binary counter manufactured by Toshiba Semiconductor and Storage. It is part of the VHC (Very High-Speed CMOS) family, offering high-speed operation with low power consumption. This counter features synchronous counting, meaning all flip-flops change state simultaneously on the rising edge of the clock signal. It includes clear and load functions for easy initialization and programming. This device is commonly used in digital systems for counting, frequency division, and timing applications.

Applications

  • Digital Counters: Implementing counting functions in digital systems.
  • Frequency Dividers: Dividing the frequency of a clock signal.
  • Timing Circuits: Generating precise timing signals.
  • Address Decoders: Decoding memory addresses or control signals.
  • Sequence Generators: Generating specific sequences of digital values.

Features

  • High-Speed Operation: Fast counting speeds for high-performance applications.
  • Low Power Consumption: CMOS technology for minimal power usage.
  • Synchronous Counting: All flip-flops change state simultaneously on the clock edge.
  • Clear and Load Functions: Easy initialization and programming.
  • Carry Output: Allows cascading multiple counters for larger count values.

Benefits

  • Accurate Counting: Synchronous operation ensures reliable counting.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation.
  • Simplified Circuit Design: Clear and load functions simplify counter initialization.
  • Enhanced System Performance: High-speed operation improves the overall performance of digital systems.

The TC74VHC163FK is typically packaged in a small surface-mount package, such as an SOP (Small Outline Package), making it suitable for high-density PCB layouts. The device operates over a specified temperature range and has a defined set of input and output characteristics. Always refer to the manufacturer's datasheet for detailed specifications, including operating voltage range, input/output voltage levels, maximum counting frequency, and timing parameters. Proper decoupling capacitors should be used to ensure stable operation and minimize noise.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2848 $59.1264
43+ $2.6946 $115.8678
67+ $2.6115 $174.9705
92+ $2.5271 $232.4932
119+ $2.4428 $290.6932
159+ $2.1899 $348.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess