EN
  • EN
  • DE

TC74VHC595FN

Part No TC74VHC595FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 BIT SHIFT REGISTER /LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265181-TC74VHC595FN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TC74VHC595FN CAD Model

Description

The TC74VHC595FN is a high-speed CMOS 8-bit shift register with output latches, manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring serial-to-parallel data conversion, remote control, display driving, and similar functions. The '595 combines an 8-bit serial-in, parallel-out shift register with an 8-bit storage register, providing both serial and parallel outputs.

Applications

  • LED Displays: Used to control multiple LEDs with a minimum number of microcontroller pins.
  • Remote Control Systems: Employed in remote control receivers for decoding serial data.
  • Serial-to-Parallel Data Conversion: Utilized in applications where serial data needs to be converted to parallel data.
  • Digital Logic Circuits: Integrated into various digital logic circuits requiring shift register functionality.
  • Microcontroller Peripherals: Used to expand the output capabilities of microcontrollers.

Features

  • High-Speed Operation: Offers fast clock speeds for efficient data transfer.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • 8-Bit Shift Register: Contains an 8-bit serial-in, parallel-out shift register.
  • 8-Bit Output Latch: Includes an 8-bit storage register for holding parallel data.
  • 3-State Outputs: Features 3-state outputs for bus interfacing and data isolation.
  • Serial Output for Cascading: Provides a serial output pin for cascading multiple devices.

Benefits

  • Reduced Microcontroller Pin Usage: Controls multiple outputs with just a few microcontroller pins.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered applications.
  • Simplified Circuit Design: Combines shift register and storage register functionality in one IC.
  • Expandable Output Capability: Cascading allows for controlling a large number of outputs.
  • Versatile Applications: Suitable for a wide range of applications requiring serial-to-parallel conversion.

Additional Details

The TC74VHC595FN typically operates with a supply voltage of 2V to 5.5V. The clock frequency can reach up to several tens of MHz, depending on the operating voltage and load conditions. The device is commonly available in surface-mount packages such as SOIC or TSSOP. The operating temperature range usually spans from -40°C to +85°C. Data is shifted into the shift register on the rising edge of the shift register clock (SH_CP). The data is then transferred to the output register on the rising edge of the storage register clock (ST_CP). The output enable (OE) pin, when low, enables the outputs, and when high, the outputs are in a high-impedance state.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess