EN
  • EN
  • DE

TC74W00FU(TE12L,F)

Part No TC74W00FU(TE12L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358211-TC74W00FU(TE12L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74W00FU(TE12L,F) CAD Model

Description

The TC74W00FU(TE12L,F) is a high-speed CMOS quad 2-input NAND gate from Toshiba Semiconductor and Storage. It's designed for applications where low power consumption and rapid switching speeds are crucial. Utilizing silicon gate CMOS technology, this device offers excellent noise margin and stable operation across a wide temperature range.

Applications

  • Digital Logic Circuits
  • Data Processing Systems
  • Signal Inversion and Combination
  • Microcontroller-Based Projects
  • General Digital Electronics

Features

  • High-Speed Performance: Ensures quick response times in digital circuits.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient applications.
  • Wide Operating Voltage: Operates reliably under varying voltage conditions.
  • CMOS Construction: Provides high noise immunity and stable performance.
  • Compact FU Package: Enables efficient use of PCB space.

Benefits

  • Increased System Efficiency: Fast switching improves overall system performance.
  • Extended Battery Life: Low power usage maximizes the operational time of battery-powered devices.
  • Reliable Operation: CMOS technology ensures consistent performance in different environments.
  • Space-Saving Design: Small package size allows for more compact product designs.
  • Easy Integration: Standard NAND gate functionality simplifies incorporation into existing digital systems.

Additional Details

The TC74W00FU(TE12L,F) operates typically in the 2V to 6V voltage range. Propagation delay characteristics are essential, indicating signal transit time through the gate (generally in nanoseconds). It comes in a small outline package, suitable for surface mounting. The typical operating temperature range is between -40°C and 85°C. This NAND gate is commonly used in digital systems for implementing logic functions, performing data manipulation, and controlling various electronic circuits. The 'F' suffix usually indicates a specific manufacturing or packaging variant, such as being lead-free.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess