EN
  • EN
  • DE

TC74WH34FK

Part No TC74WH34FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358214-TC74WH34FK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74WH34FK CAD Model

Description

The TC74WH34FK is a Hex Non-Inverting Buffer manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring signal buffering and amplification, and where high-speed performance is critical. It utilizes advanced silicon gate CMOS technology to achieve low power consumption and high noise immunity.

Applications

  • Signal Buffering
  • Line Driving
  • Clock Distribution
  • Memory Addressing
  • Data Transmission

Features

  • Hex Buffer: Contains six independent non-inverting buffers in a single package.
  • High-Speed Operation: Provides fast propagation delays for time-critical applications.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates reliably over a broad voltage range.
  • CMOS Technology: Offers excellent noise immunity and stable performance.

Benefits

  • Improved Signal Integrity: Buffers provide signal amplification and reduce signal degradation over long distances.
  • Enhanced System Performance: High-speed operation enhances the overall performance of digital circuits.
  • Reduced Power Consumption: Low power requirements extend battery life and reduce energy costs.
  • Versatile Functionality: Non-inverting buffers are versatile building blocks for various digital circuits.
  • Simplified Integration: Easy to integrate into existing systems due to standard logic gate functionality.

Additional Details

The TC74WH34FK operates within a specified voltage range, typically between 2V and 6V. The propagation delay is a key characteristic, defining the time it takes for a signal to propagate through the buffer; this is typically in the nanosecond range. The device is housed in a small outline package, suitable for surface mount technology. The operating temperature range is usually between -40°C and 85°C. This hex buffer is commonly used in digital systems for improving signal integrity, distributing clock signals, and driving data lines.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
Mini-Circuits
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Atmel
Need more? Email Us
NVIDIA
Lowest to $6.5292
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess