EN
  • EN
  • DE

TC7710AWBG

Part No TC7710AWBG
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Dc-dc 2A 3, 5V WFBGA-40 SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983453-TC7710AWBG
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7710AWBG CAD Model

Description

The TC7710AWBG is a Bluetooth Low Energy (BLE) system-on-chip (SoC) from Toshiba Semiconductor and Storage. It is designed for a wide range of low-power wireless applications, particularly in the Internet of Things (IoT) and wearable devices.

Applications

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices for connectivity and data transmission.
  • IoT Devices: Employed in sensors, beacons, and other IoT devices for wireless communication.
  • Medical Devices: Utilized in medical monitoring devices and healthcare applications.
  • Remote Controls: Integrated into remote controls for wireless connectivity.
  • Smart Home Devices: Applied in smart home devices such as lighting controls and thermostats.

Features

  • Bluetooth Low Energy (BLE): Supports Bluetooth Low Energy for low-power wireless communication.
  • Integrated Microcontroller: Includes an ARM Cortex-M0 processor for application processing.
  • On-Chip Memory: Features on-chip flash memory and RAM for program storage and data manipulation.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces, such as UART, SPI, I2C, and ADC.
  • Low Power Consumption: Designed for ultra-low power consumption to extend battery life.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Wireless Connectivity: Provides wireless connectivity for a wide range of applications.
  • Low Power Operation: Enables long battery life in battery-powered devices.
  • Simplified System Design: Simplifies system design with its integrated features and peripherals.
  • Compact Footprint: Saves valuable board space due to its small package size.
  • Cost-Effective Solution: Offers a cost-effective solution for wireless connectivity needs.

The TC7710AWBG is a powerful and versatile BLE SoC that is well-suited for a wide range of low-power wireless applications. Its integrated microcontroller, on-chip memory, and peripheral interfaces make it easy to design and implement wireless connectivity into various devices. Detailed specifications regarding the memory size, clock speed, peripheral details, and BLE standard compliance can be found in the Toshiba Semiconductor and Storage datasheet. This component is essential for modern wireless devices seeking low power and effective connectivity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess