EN
  • EN
  • DE

TC78DL05S

Part No TC78DL05S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358319-TC78DL05S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC78DL05S CAD Model

Description

The TC78DL05S is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated 5V output voltage with high efficiency, even when the input voltage is close to the output voltage. It's suitable for a wide range of applications where a stable 5V supply is needed.

Applications:

  • Microcontroller power supplies: Providing a stable 5V supply for microcontrollers in embedded systems.
  • Sensor power supplies: Regulating the voltage for sensitive sensors, ensuring accurate measurements.
  • Logic circuit power supplies: Providing a regulated 5V supply for digital logic circuits.
  • Portable device power supplies: Supplying power to components in handheld devices, such as calculators and simple toys.
  • Battery-powered equipment: Regulating voltage in devices powered by batteries, extending battery life.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Stable 5V output voltage: Provides a precise and reliable 5V output.
  • Overcurrent protection: Protects the regulator from damage due to excessive current draw.
  • Overtemperature protection: Prevents overheating by shutting down the regulator.
  • Small package: Available in a compact package for space-constrained applications.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits:

  • Stable power supply: Ensures reliable operation of connected components.
  • Extended battery life: Minimizes power consumption in battery-powered devices.
  • Protection against damage: Prevents damage from overcurrent and overtemperature conditions.
  • Simplified design: Easy to integrate into various circuits.

Additional Details:

The TC78DL05S typically operates with input voltages slightly above 5V. The low dropout voltage characteristic allows it to maintain a stable output even when the input voltage drops close to 5V, which is crucial for battery-powered devices as the battery discharges. The overcurrent protection feature limits the output current to prevent damage from short circuits or excessive loads. The overtemperature protection shuts down the regulator if it gets too hot, preventing thermal damage. The small package makes it suitable for compact applications. The low quiescent current feature minimizes power consumption when the regulator is in standby mode, further enhancing energy efficiency. It is often used in conjunction with filtering capacitors to improve the stability and reduce noise on the output voltage.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess