EN
  • EN
  • DE

TC7MH541FK-EC

Part No TC7MH541FK-EC
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358382-TC7MH541FK-EC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MH541FK-EC CAD Model

Description

The TC7MH541FK-EC is a high-performance, low-voltage Advanced High-Speed CMOS logic device manufactured by Toshiba Semiconductor and Storage. It is an Octal Buffer/Line Driver with 3-state outputs, designed for applications requiring high-speed data transmission and signal buffering with minimal signal degradation.

Applications:

  • Memory Interfacing: Used as a buffer between memory and the processor for improved data access times.
  • Line Driving: Drives high-capacitance lines in backplanes and interconnects.
  • Address Buffering: Amplifies and buffers address signals in memory systems.
  • Data Buffering: Buffers data lines in high-speed digital systems to maintain signal integrity.
  • Clock Distribution: Used to distribute clock signals to multiple destinations with minimal skew.

Features:

  • High-Speed Operation: Offers fast propagation delays for improved system performance.
  • Low-Voltage Operation: Operates efficiently at low voltage levels (typically 1.65V to 5.5V), reducing power consumption.
  • Octal Buffer/Line Driver: Buffers or drives eight independent lines.
  • 3-State Outputs: Provides high-impedance outputs for bus isolation and multiple device operation on the same line.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved System Performance: High-speed operation reduces delays and enhances system throughput.
  • Reduced Power Consumption: Low-voltage operation minimizes power requirements, extending battery life in portable devices.
  • Enhanced Signal Integrity: Buffering capability maintains signal quality over long distances or high-capacitance loads.
  • Flexible Bus Management: 3-state outputs enable efficient sharing of bus resources.
  • Compact Design: Small package size allows for denser board layouts.

Additional Details:

The TC7MH541FK-EC features a wide operating temperature range, typically -40°C to +85°C, making it suitable for industrial applications. The control inputs include an output enable (OE) pin, which allows the outputs to be placed in a high-impedance state. This allows multiple devices to share the same bus without signal contention. The device utilizes advanced CMOS technology to achieve high-speed performance with low power consumption. The “EC” suffix indicates compliance with environmental standards, signifying lead-free construction and adherence to RoHS regulations. It is commonly used where a large number of signals need to be buffered or amplified such as in backplane driving applications or within complex digital systems to improve signal strength and timing.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess