EN
  • EN
  • DE

TC7MP3125FTG(EB)

Part No TC7MP3125FTG(EB)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358389-TC7MP3125FTG(EB)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MP3125FTG(EB) CAD Model

Description

The TC7MP3125FTG(EB) is a high-speed, low-voltage Quadruple Bus Switch manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring efficient and fast switching of signals between multiple data paths. It's commonly used in data multiplexing, bus isolation, and signal routing in a variety of digital systems.

Applications:

  • Data Multiplexing: Used to select one of several data sources for transmission over a single channel.
  • Bus Isolation: Isolates different sections of a bus to prevent signal interference or contention.
  • Signal Routing: Routes signals from one location to another in a system efficiently.
  • Memory Interfacing: Used in memory systems for address decoding and data path switching.
  • I/O Port Expansion: Expands the number of available I/O ports in a system.

Features:

  • High-Speed Switching: Provides fast switching speeds, minimizing signal propagation delay and enhancing system performance.
  • Low On-Resistance: Low on-resistance ensures minimal signal degradation when the switch is closed.
  • Low-Voltage Operation: Operates efficiently at low voltage levels (typically 1.65V to 5.5V).
  • Quadruple Bus Switch: Offers four independent SPST (Single-Pole Single-Throw) switches in a single package.
  • Small Package: Compact form factor for space-constrained applications where board space is limited.

Benefits:

  • Improved System Performance: High-speed switching reduces signal propagation delays, contributing to faster overall system operation.
  • Minimized Signal Degradation: Low on-resistance ensures high signal integrity and signal accuracy.
  • Reduced Power Consumption: Low-voltage operation minimizes power requirements, extending battery life in portable devices.
  • Flexible Signal Routing: The presence of four independent switches allows for a wide variety of signal management scenarios.
  • Space Saving: Its small package size is optimal for densely populated circuit boards, leading to more compact designs.

Additional Details:

The TC7MP3125FTG(EB) features four independent SPST switches controlled by individual enable inputs. When an enable input is active (typically HIGH), the corresponding switch is closed, enabling signal passage. Conversely, when the enable input is inactive (typically LOW), the switch is open, isolating the signal path. This device uses advanced CMOS technology to achieve high-speed performance with low power consumption. The “FTG” suffix indicates a lead-free and halogen-free package, reflecting compliance with environmental regulations. The “(EB)” suffix generally denotes specific packing or shipping configurations. With an operating temperature range of -40°C to +85°C, the TC7MP3125FTG(EB) is suited to many application environments. Its high-speed switching, low on-resistance, and low power consumption make it a good candidate for use in portable devices, computing systems, and various signal routing applications where performance and efficiency are crucial factors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess