EN
  • EN
  • DE

TC7MZ244FK

Part No TC7MZ244FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW-VOLTAGE OCTAL BUS BUFFER WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358405-TC7MZ244FK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MZ244FK CAD Model

Description

The TC7MZ244FK is an advanced high-speed CMOS bus buffer from Toshiba Semiconductor and Storage, designed for high-performance applications requiring minimal signal propagation delay. This device is optimized for 1.8V operation, making it suitable for use in portable and battery-powered systems. It's a non-inverting buffer, offering a direct path for signals to pass through with minimal distortion.

Applications:

  • Memory Buffering
  • High-Speed Data Transmission
  • Portable Electronics
  • Low Voltage Logic Systems
  • Address Buffering

Features:

  • Low Voltage Operation: Designed for 1.8V power supply.
  • High-Speed Performance: Minimizes propagation delay for fast data transfer.
  • Low Power Consumption: Conserves energy in battery-powered devices.
  • Non-Inverting: Maintains the original signal polarity.
  • Output Enable (OE): Provides control over the output state.
  • Small Package: Compact footprint for space-constrained applications.

Benefits:

  • Improved System Speed: Low propagation delay ensures fast data processing.
  • Extended Battery Life: Low power consumption maximizes battery runtime.
  • Signal Integrity: Non-inverting buffer maintains signal integrity.
  • Versatile Control: Output enable function allows for flexible system configuration.
  • Space Efficiency: Small package reduces board space requirements.

Additional Details:

The TC7MZ244FK features an output enable (OE) input, which allows the outputs to be placed in a high-impedance state, effectively isolating the buffer from the bus. This feature is useful in multi-device systems where only one device should be driving the bus at any given time. The device is fabricated using advanced CMOS technology, ensuring high performance and reliability.

Specific technical characteristics include propagation delays typically in the sub-nanosecond range, enabling ultra-fast data transfer. The device comes in a VSSOP8 package. The inputs are designed to be TTL-compatible, allowing the device to interface seamlessly with other logic families. Additionally, the device includes ESD protection circuitry, protecting it from electrostatic discharge events.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Pulse
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess