The TC7S02FU,LF(J) is a single 2-input NOR gate from Toshiba's TC7S series of CMOS logic devices. It is designed for low-voltage, high-speed operation. The 'FU' indicates a small surface-mount package, making it suitable for compact electronic designs.
Applications
- Basic logic functions
- Signal inversion and gating
- Simple control circuits
- Low-power digital systems
- Consumer electronics
Features
- Single 2-input NOR gate
- Low-voltage operation: 1.65 V to 5.5 V
- High-speed operation: tpd = 3.0 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 1 μA (max) at 25°C
- Small package: US8
- Operating temperature range: -40°C to 85°C
- Input protection circuits
- CMOS technology
Benefits
- Provides a basic logic function for signal processing.
- Operates at low voltages, conserving power.
- Offers fast switching speeds for time-critical applications.
- Reduces space requirements on printed circuit boards.
- Ensures reliable performance over a broad temperature range.
- Helps to prevent damage from electrostatic discharge.
- Ideal for portable and battery-powered devices.
Additional Details
The TC7S02FU,LF(J) utilizes CMOS technology, which minimizes static power consumption. The US8 (Ultra Small 8-pin) package allows for high-density mounting on PCBs. It is commonly used in applications requiring a NOR gate for signal combination or inversion. The device's input pins are designed with protection against electrostatic discharge (ESD). The typical propagation delay (tpd) is around 3.0 ns when operating at a supply voltage (VCC) of 5V. The 'LF(J' suffix indicates specific packaging and lead-free compliance details. It is suitable for applications where a simple, low-power, and high-speed NOR gate is needed.