EN
  • EN
  • DE

TC7SA04FU

Part No TC7SA04FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CMOS Digital Integrated Circuit Silicon Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358522-TC7SA04FU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SA04FU CAD Model

Description

The TC7SA04FU is a single inverter logic gate manufactured by Toshiba Semiconductor and Storage. It is part of the TC7SA series, which is designed for low-voltage and high-speed operation in a compact package. This inverter is commonly used in portable electronic devices and other applications where space and power efficiency are critical.

Applications

  • Signal Inversion: Used to invert digital signals in various electronic circuits.
  • Level Shifting: Can be used to shift voltage levels between different logic families.
  • Oscillators: Used in simple oscillator circuits, often with the addition of a resistor and capacitor.
  • Buffering: Can act as a buffer to improve signal strength and drive capability.
  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered devices.

Features

  • Single Inverter Gate: Contains a single independent inverter.
  • Low-Voltage Operation: Operates from 0.9V to 3.6V.
  • High-Speed Performance: Provides fast switching speeds, typically in the nanosecond range.
  • Ultra-Small Package: Available in an ultra-small package (typically USV), suitable for high-density PCB layouts.
  • Low Power Consumption: Minimizes power usage, contributing to extended battery life.

Benefits

  • Reduced Component Count: Simplifies circuit design by providing a single, dedicated inverter function.
  • Extended Battery Life: Low power consumption makes it ideal for battery-powered applications.
  • Space Optimization: Ultra-small package allows for high-density board layouts.
  • Reliable Operation: Toshiba's quality ensures consistent and dependable performance.
  • Versatile Use: Suitable for a wide range of digital logic applications.

Detailed Specifications:

The TC7SA04FU features a propagation delay time optimized for low-voltage operation. The operating temperature range typically spans from -40°C to +85°C. Input and output voltage levels are compatible with standard CMOS logic levels. The USV (Ultra Small V Package) enables dense component placement on printed circuit boards. This part offers a balance between speed, power consumption, and size, making it a preferred choice for modern electronic designs needing an inverter function.

You May Also Be Interested in

IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess