EN
  • EN
  • DE

DMP210DUDJ-7

Part No DMP210DUDJ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 0.2A SOT-963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 200mA
Maximum Rds On at Id,Vgs 5.5 Ohm @ 100mA, 4.5V
Gate-Source Threshold Voltage 1.15V @ 250μA
Max Input Capacitance 27.44pF @ 15V
Maximum Power Dissipation 330mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-963
Win Source Part Number 014481-DMP210DUDJ-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP210DUDJ-7 CAD Model

Description

Introducing the DMP210DUDJ-7 MOSFET from Diodes Incorporated

The DMP210DUDJ-7 is a cutting-edge P-Channel MOSFET brought to you by Diodes Incorporated, a renowned leader in the semiconductor industry. This high-performance MOSFET is designed to meet the increasing demands of power efficiency and energy saving in electronic circuits. It is an excellent choice for a wide range of applications, including load switches, power management, and various types of signal processing circuits.

Key Features

  • Voltage and Current: The DMP210DUDJ-7 operates at a drain-source voltage of -20V, with a continuous drain current of -4.2A, making it suitable for moderate power applications.
  • Low On-Resistance: It boasts a low on-resistance of just 45 mOhms at VGS of -4.5V. This low RDS(on) ensures higher efficiency and minimal power losses during operation.
  • High Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle significant energy without overheating, ensuring reliability in various applications.
  • Advanced Packaging: Enclosed in a compact SOT-23 package, the DMP210DUDJ-7 is optimized for space-saving designs, making it ideal for portable and space-constrained applications.
  • Robust Thermal Performance: The device features excellent thermal performance, which contributes to its overall reliability and longevity in the field.

Applications

With its impressive specifications, the DMP210DUDJ-7 is well-suited for a variety of applications, including but not limited to:

  • Power supply circuits
  • Battery management systems
  • DC-DC converters
  • Load switching
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the DMP210DUDJ-7 is no exception. It is manufactured with the highest standards, ensuring that it meets the rigorous requirements of industrial and consumer electronic devices. The MOSFET's longevity and performance are backed by Diodes Incorporated's reputation for producing reliable and durable semiconductor components.

Whether you're designing power management systems or looking to enhance the efficiency of your electronic designs, the DMP210DUDJ-7 MOSFET from Diodes Incorporated is a choice that promises to deliver performance, efficiency, and quality.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1951 $58.5300
725+ $0.1601 $116.0725
1,120+ $0.1552 $173.8240
1,540+ $0.1502 $231.3080
1,995+ $0.1451 $289.4745
2,665+ $0.1301 $346.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess