EN
  • EN
  • DE

TC7SB66FU(TE85L,F)

Part No TC7SB66FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215067-TC7SB66FU(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SB66FU(TE85L,F) CAD Model

Description

The TC7SB66FU(TE85L,F) is a single-channel, high-speed CMOS analog switch from Toshiba Semiconductor and Storage. It is designed for applications where low on-resistance, low capacitance, and fast switching speeds are critical. The (TE85L,F) suffix designates a specific tape and reel packaging configuration optimized for automated surface mount assembly. This switch is suitable for use in portable devices and other low-power applications thanks to its single-supply operation and CMOS technology.

Applications

  • Analog signal switching in portable devices
  • Battery-powered equipment
  • Audio and video signal routing
  • Data acquisition systems
  • Sample-and-hold circuits

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Wide Operating Voltage Range: Adaptable to a variety of applications.
  • High-Speed Switching: Enables rapid signal routing and processing.
  • Low Capacitance: Reduces signal loading and crosstalk.
  • CMOS Technology: Provides low power consumption.
  • Single Channel: Features a single switching path.
  • (TE85L,F) Suffix: Specifies tape and reel packaging for automated assembly.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Extended Battery Life: Low power consumption makes it ideal for portable devices.
  • Enhanced System Performance: Fast switching speeds improve overall system responsiveness.
  • Reduced Signal Distortion: Low capacitance minimizes signal loading effects.
  • Simplified Circuit Design: Single-supply operation simplifies power management.
  • Efficient Manufacturing: Optimized packaging for automated assembly lines.

Additional Details

The TC7SB66FU(TE85L,F) is packaged for efficient automated assembly processes, as indicated by the (TE85L,F) suffix. The device is RoHS compliant. It is typically housed in a small surface-mount package to facilitate compact board layouts. The wide operating temperature range allows for reliable operation in diverse environmental conditions. The control input is compatible with digital logic, easing integration with microcontrollers and other digital circuits.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess