EN
  • EN
  • DE

TC7SET08FU(TE85L)

Part No TC7SET08FU(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 716556-TC7SET08FU(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SET08FU(TE85L) CAD Model

Description

The TC7SET08FU(TE85L) is a single 2-input AND gate from Toshiba Semiconductor and Storage. It's part of the TC7SET series of ultra-small single gate logic devices. This AND gate is designed for low-voltage operation and high-speed performance, making it suitable for various digital logic applications where space and power consumption are critical.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and wearable devices for logic functions.
  • Portable Electronics: Employed in portable media players and other battery-powered devices.
  • Signal Conditioning: Utilized for signal conditioning and logic operations in digital circuits.
  • Level Shifting: Can be used in level shifting applications between different voltage domains.
  • Interface Logic: Integrated into interface circuits for data transmission and control.

Features:

  • Single 2-Input AND Gate: Performs the logical AND operation on two input signals.
  • Ultra-Small Package: US8 package (0.65mm pitch) for space-constrained applications.
  • Low-Voltage Operation: Operates from 1.65V to 5.5V.
  • High-Speed Performance: Fast propagation delay for high-speed applications.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.

Benefits:

  • Space Saving: Ultra-small package allows for high-density board designs.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • High Performance: Fast propagation delay ensures reliable operation in high-speed circuits.
  • Wide Operating Voltage: Suitable for various logic levels and voltage domains.
  • Simplified Design: Single gate function simplifies circuit design and layout.

Additional Details:

The TC7SET08FU(TE85L) AND gate is designed for use in a broad range of applications, especially where minimizing board space and power consumption are crucial. Its small US8 package allows for dense component placement on printed circuit boards, enabling the creation of compact electronic devices. The device’s low-voltage operation makes it compatible with modern low-power microcontrollers and processors. The high-speed performance of the gate ensures that it can keep up with the demands of fast digital signals. This AND gate is part of Toshiba’s extensive range of logic devices, offering designers a variety of options for implementing digital functions in their products. The (TE85L) suffix indicates the specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess