EN
  • EN
  • DE

TC7SG02FE

Part No TC7SG02FE
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2 Input NOR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358613-TC7SG02FE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SG02FE CAD Model

Description

The TC7SG02FE is a single 2-input exclusive-NOR gate (XNOR) from Toshiba Semiconductor and Storage. This logic gate performs the Boolean function Y = A ⊕ B, where Y is the output and A and B are the inputs. The 'FE' suffix likely denotes a specific packaging type (e.g., a very small VSON package) and reel configuration for automated assembly.

Applications

  • Data Communication: Used in error detection and correction circuits.
  • Digital Comparators: Forms the core of circuits that compare two binary inputs.
  • Parity Generators and Checkers: Employed in systems requiring parity checking for data integrity.
  • Secure Communication Systems: Can be used in encryption/decryption processes.
  • Address Decoding: Utilized in memory systems for address decoding logic.
  • Mobile Devices: Due to its small size and low power consumption, it is well-suited for mobile devices.

Features

  • Single Gate Package: Contains one 2-input XNOR gate in a compact package, likely a VSON or similar small form factor.
  • Wide Operating Voltage Range: Operates typically from 1.65V to 5.5V.
  • High-Speed Operation: Offers fast propagation delay times, crucial for high-speed digital circuits.
  • Low Power Consumption: Minimizes power consumption, suitable for battery-powered devices.
  • Small Package Options: Available in ultra-small surface-mount packages, ideal for space-constrained applications.
  • Input Protection Circuitry: Includes input protection circuitry to prevent damage from electrostatic discharge (ESD).
  • Output Drive Capability: Moderate output drive capability for driving other logic gates.

Benefits

  • Space Saving: Extremely small package size allows for very high-density circuit design.
  • Simplified Circuit Design: Single gate implementation simplifies complex logic functions.
  • Improved System Performance: Fast propagation delay minimizes signal delays, improving system speed.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Enhanced Reliability: Input protection circuitry improves the reliability of the device.
  • Optimized for Automated Assembly: The 'FE' suffix likely indicates optimized packaging for high-speed automated assembly.

Additional Details

The TC7SG02FE's key advantage is its ultra-small footprint. Consult the datasheet for precise package dimensions, electrical characteristics, such as propagation delay times, input and output voltage levels, and power consumption figures for various supply voltages. The operating temperature range is typically -40°C to +85°C. This device is RoHS compliant, meaning it is free of hazardous substances. The specific 'FE' designation will define the precise dimensions and lead configuration of the package.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3906 $62.5770
105+ $1.1411 $119.8155
160+ $1.1053 $176.8480
220+ $1.0695 $235.2900
280+ $1.0337 $289.4360
375+ $0.9275 $347.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess