EN
  • EN
  • DE

TC7SG04FU

Part No TC7SG04FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358617-TC7SG04FU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SG04FU CAD Model

Description

The TC7SG04FU is a single inverter gate from Toshiba Semiconductor and Storage. This logic gate performs the Boolean function Y = NOT A, where Y is the output and A is the input. The 'FU' suffix signifies a particular package type, usually a small surface-mount package like USON, designed for efficient automated assembly.

Applications

  • Signal Inversion: Used to invert digital signals in various circuits.
  • Oscillator Circuits: Can be configured to create simple oscillator circuits.
  • Buffer Circuits: Provides signal buffering and isolation.
  • Clock Signal Generation: Used in clock signal generation and shaping.
  • Digital Logic Circuits: A fundamental building block in various digital logic designs.
  • Portable Electronics: Well suited where small size and low power are critical factors.

Features

  • Single Gate Package: Contains one inverter gate in a compact package (likely USON).
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • High-Speed Operation: Features fast propagation delay times.
  • Low Power Consumption: Consumes minimal power.
  • Small Package Options: Available in space-saving surface-mount packages.
  • Input Protection Circuitry: Includes ESD protection.
  • Output Drive Capability: Offers moderate output drive.

Benefits

  • Space Saving: Enables high-density circuit design due to the small package.
  • Simplified Circuit Design: Simplifies the implementation of logic functions requiring signal inversion.
  • Improved System Performance: Fast propagation delay enhances system speed.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Enhanced Reliability: ESD protection improves device robustness.
  • Optimized for Automated Assembly: The 'FU' suffix signifies packaging optimized for high-speed automated assembly.

Additional Details

The TC7SG04FU's USON package is designed for densely packed PCBs. Consult the device datasheet for specific details regarding package dimensions, pinout, and electrical characteristics. Key electrical characteristics include propagation delay times, input voltage thresholds, output voltage levels, and power consumption at different supply voltages. The operating temperature range is usually specified as -40°C to +85°C. The device meets RoHS compliance standards.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess