EN
  • EN
  • DE

TC7SG08AFS(TPLR3SY

Part No TC7SG08AFS(TPLR3SY
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1209+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757241-TC7SG08AFS(TPLR3SY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG08AFS(TPLR3SY CAD Model

Description

The TC7SG08AFS(TPLR3SY is a single 2-input AND gate from Toshiba Semiconductor and Storage. This device is part of Toshiba's TinyLogic series, designed for low-voltage, low-power applications where space is a premium. The 'AFS' in the part number indicates the package type, which is typically a small surface-mount package such as a SOT-23 or similar. The TPLR3SY portion might denote tape and reel packaging information for automated assembly.

Applications

  • Portable Electronics: Used in smartphones, tablets, and wearables for implementing AND logic functions in control circuits and data processing.
  • Low-Power Microcontrollers: Employed as glue logic in microcontroller-based systems for address decoding, interrupt handling, and other logic operations.
  • Signal Gating: Used for enabling or disabling signals based on specific conditions in communication and control systems.
  • Level Shifting: Can be used in level shifting applications when combined with other logic gates.
  • Small Logic Blocks: Used in building small, custom logic circuits where a simple AND function is required.

Features

  • Single 2-Input AND Gate: Provides a basic AND logic function with two inputs and one output.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.65V to 5.5V, making it suitable for low-power applications.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High-Speed Operation: Offers fast propagation delays, enabling high-speed signal processing.
  • Small Package Size (AFS): Available in a small surface-mount package, saving valuable PCB space.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for various environmental conditions.

Benefits

  • Space Saving: The small package size allows for miniaturization of electronic devices, reducing overall system size.
  • Low Power Consumption: Extends battery life in portable devices, improving user experience.
  • High-Speed Performance: Enables fast and efficient signal processing, improving system performance.
  • Wide Operating Voltage Range: Provides flexibility in system design, allowing the device to be used with various voltage levels.
  • Easy to Use: Standard logic function simplifies circuit design and reduces development time.

Additional Details

The TC7SG08AFS(TPLR3SY has specific input and output characteristics, including input voltage thresholds (VIL and VIH) and output drive capability (IOH and IOL). The propagation delay (tPLH and tPHL) is a critical parameter for timing-sensitive applications. The device is typically mounted using surface-mount technology (SMT) and reflow soldering. The datasheet provides detailed information on electrical characteristics, timing diagrams, and package dimensions. Proper decoupling capacitors are recommended near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess