EN
  • EN
  • DE

TC7SG32FU

Part No TC7SG32FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2 Input OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358647-TC7SG32FU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG32FU CAD Model

Description

The TC7SG32FU is a single 2-input OR gate manufactured by Toshiba Semiconductor and Storage. As part of the TC7SG series, it is designed for low-voltage, high-speed operation in compact electronic devices. Its primary function is to perform the logical OR operation on two input signals.

Applications:

  • Smartphones: Used for logic functions in various sub-circuits.
  • Tablets: Integrated for control and signal processing.
  • Digital Cameras: Employed in the camera's electronic circuitry for signal routing and control.
  • Portable Gaming Devices: Suitable for integration into handheld gaming consoles.
  • Low-Power Embedded Systems: Ideal for use in battery-powered embedded systems where space and power are limited.

Features:

  • Single 2-Input OR Gate: Provides a single OR gate logic function.
  • Wide Operating Voltage Range: Operates within a voltage range of 1.65 V to 5.5 V, providing versatility.
  • High-Speed Performance: Offers fast propagation delay times for efficient signal processing.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Small Package: Typically available in a small package, such as an US8 package, saving board space.

Benefits:

  • Energy Efficiency: Low-voltage operation and minimal quiescent current reduce overall power consumption.
  • Design Simplicity: Provides a readily available OR gate function, simplifying circuit design.
  • Improved Responsiveness: High-speed operation ensures rapid signal processing.
  • Space Optimization: The compact package allows for dense circuit layouts, particularly important in portable devices.
  • Versatile Application: Suitable for a broad range of low-power digital logic applications.

Additional Details:

The TC7SG32FU is often supplied in a US8 package. Detailed specifications, including propagation delay, voltage levels, and operating temperature range, are available in the Toshiba datasheet. Always consult the official datasheet to ensure that the device meets the requirements of the intended application. Proper decoupling and signal termination techniques are recommended to achieve optimal performance.

You May Also Be Interested in

IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess