EN
  • EN
  • DE

TC7SGU04FU(T5L,F,T)

Part No TC7SGU04FU(T5L,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358660-TC7SGU04FU(T5L,F,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SGU04FU(T5L,F,T) CAD Model

Description

The TC7SGU04FU(T5L,F,T) is a single unbuffered inverter from Toshiba Semiconductor and Storage. It belongs to the TC7SG series, which is designed for low-voltage and high-speed performance in compact electronic devices. As an unbuffered inverter, it lacks internal buffering, making it appropriate for specific applications such as oscillator circuits and analog signal inversion where minimal signal shaping is needed. The suffix (T5L,F,T) indicates the specific tape and reel packaging for automated assembly processes.

Applications:

  • Crystal Oscillators: Used in crystal oscillator circuits for generating stable clock signals.
  • Analog Signal Inversion: Implements inversion of analog signals in various circuits.
  • Timing Circuits: Employed in timing circuits where precise delay characteristics are important.
  • Simple Logic Inversion: Provides basic logic inversion in digital systems.
  • Low-Power Electronics: Suitable for integration in low-power devices to minimize energy consumption.

Features:

  • Single Unbuffered Inverter: Offers a single inverting logic function without an internal buffer.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V, providing versatility across multiple applications.
  • High-Speed Performance: Features fast propagation delay times for efficient signal processing.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-operated devices.
  • US8 Package: Available in a small US8 package, saving board space.

Benefits:

  • Simplified Oscillator Circuits: Simplifies the design of oscillator circuits due to its unbuffered configuration.
  • Versatile Analog Signal Processing: Can be used for various analog signal inversion needs.
  • Precise Timing Control: Enables precise timing control in appropriate circuits.
  • Energy Efficient: Low-voltage operation and minimal quiescent current help in achieving energy efficiency.
  • Compact Design: The small package allows for dense circuit layouts, which is especially crucial in portable electronics.

Additional Details:

The TC7SGU04FU(T5L,F,T) comes in a US8 package. The suffix (T5L,F,T) represents particular tape and reel specifications for automated assembly. Consult the official Toshiba datasheet for detailed electrical characteristics, including propagation delay, voltage levels, and operating temperature range. Proper decoupling and signal termination techniques are essential to ensure optimal performance. Always refer to the manufacturer's documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Mini-Circuits
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess