The TC7SH86FU is a single exclusive-OR (XOR) gate from Toshiba Semiconductor and Storage. As a part of the TC7SH series, this device is fabricated with silicon CMOS technology for high-speed operation and low power consumption. It is used in a variety of applications requiring XOR logic functions for digital signal processing and control systems.
Applications:
- XOR Logic Operations: Performs exclusive-OR logic functions in digital circuits.
- Parity Generation and Checking: Used in circuits for error detection and correction.
- Data Encryption: Implemented in simple encryption algorithms.
- Digital Comparators: Compares two digital signals to determine if they are different.
- Control Systems: Employed in control logic for various applications requiring XOR functions.
Features:
- High-Speed Operation: Provides fast switching speeds, allowing usage in high-frequency circuits.
- Low Power Consumption: Utilizes CMOS technology for minimal power usage, ideal for battery-powered applications.
- Wide Operating Voltage Range: Operates over a broad voltage range, adapting to various system requirements.
- Small Package: Comes in a compact package, saving space on the circuit board.
- Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.
Benefits:
- Versatile Usage: Suitable for numerous digital logic applications where XOR functions are required.
- Energy Efficiency: Low power consumption extends battery life in portable applications.
- Compact Design: Small package size enables dense circuit layouts and miniaturization.
- Reliable Performance: Provides stable and consistent XOR logic operation.
- Ease of Integration: Compatible with standard logic levels for simple integration into existing systems.
Additional Details:
The TC7SH86FU operates with a supply voltage range of 2V to 5.5V. The propagation delay time is typically low, ensuring rapid signal processing. Its operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions. This XOR gate is commonly found in digital systems for performing logical comparisons and parity checks. The (T5L,JF,T) suffix specifies the tape and reel packaging configuration used for automated assembly.