EN
  • EN
  • DE

TC7SP381WBG

Part No TC7SP381WBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358800-TC7SP381WBG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SP381WBG CAD Model

Description

The TC7SP381WBG is a single-gate configurable multiple function device from Toshiba Semiconductor and Storage. This versatile logic gate can be configured to perform various logic functions depending on how it is wired, offering flexibility in circuit design and reducing the number of components needed. It operates with a wide supply voltage range, making it suitable for a variety of applications. The device comes in a compact package, minimizing board space and enabling high-density circuit designs.

Applications

  • Logic level conversion
  • Signal gating
  • Simple logic function implementation
  • Mobile devices
  • Portable electronics
  • Industrial control systems

Features

  • Configurable multiple functions in a single gate
  • Wide supply voltage range (1.6 V to 5.5 V)
  • Low operating current
  • High-speed operation
  • Compact package for space-saving designs
  • Input voltage level: Compatible with 1.8V, 3.3V and 5V CMOS levels
  • Output voltage level: CMOS output

Benefits

  • Reduced component count: By offering multiple configurable functions, the TC7SP381WBG reduces the number of discrete logic gates needed in a circuit.
  • Simplified circuit design: The configurable nature of the device simplifies circuit design and allows for easier modifications.
  • Space savings: The compact package minimizes board space, enabling higher density designs.
  • Lower power consumption: The low operating current contributes to overall power efficiency.
  • Versatile applications: The wide supply voltage range and configurable functions make it suitable for diverse applications.

Additional Details

The TC7SP381WBG is typically supplied in a US8 package. Its operating temperature range is generally between -40°C and 85°C, making it suitable for a wide range of environmental conditions. Detailed electrical characteristics, such as propagation delay and input/output voltage levels, can be found in the product datasheet provided by Toshiba. It is crucial to consult the datasheet for specific application requirements and design considerations.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess