EN
  • EN
  • DE

TC7ST08F

Part No TC7ST08F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358820-TC7ST08F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7ST08F CAD Model

Description

The TC7ST08F is a single 2-input AND gate from Toshiba Semiconductor and Storage. This logic gate is part of Toshiba's TC7ST series, known for its small size and low power consumption, making it suitable for portable and space-constrained applications. It performs the logical AND function, where the output is high only when both inputs are high.

Applications

  • Portable Electronics: Used in devices like smartphones, tablets, and wearables.
  • Consumer Electronics: Found in TVs, DVD players, and other home entertainment systems.
  • Industrial Control: Utilized in industrial automation systems and programmable logic controllers (PLCs).
  • Computing: Integrated into computers and peripherals for various logic operations.
  • Signal Processing: Employed in signal conditioning and processing circuits.

Features

  • Single 2-Input AND Gate: Performs the logical AND function.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • High-Speed Operation: Enables fast switching speeds for efficient data processing.
  • Wide Operating Voltage Range: Operates reliably within a specified voltage range.
  • Small Package Size: Available in small surface-mount packages for space-saving designs.

Benefits

  • Reduced System Power: Low power consumption extends battery life.
  • Faster Processing: High-speed operation improves system performance.
  • Compact Design: Small package size allows for miniaturization of electronic devices.
  • Reliable Operation: Wide operating voltage range ensures stable performance under varying conditions.
  • Simplified Logic Implementation: Single gate simplifies circuit design and reduces component count.

The TC7ST08F typically comes in a small surface-mount package, such as a SOT-23 or similar. Its electrical characteristics include a supply voltage range (typically 2V to 5.5V), input voltage levels that are TTL-compatible, and output drive capability sufficient for driving other logic gates. The operating temperature range is generally wide, making it suitable for various environments.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess