The TC7SZ14F(T5L) is a single Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. This device is part of the TC7SZ series, which are single-gate logic devices designed for low-voltage operation. The Schmitt-trigger input provides improved noise immunity and signal conditioning, making it suitable for applications where input signals may be noisy or slowly changing.
Applications:
- Signal conditioning: Shaping and cleaning up noisy or distorted input signals.
- Clock generation: Creating clock signals from oscillating circuits.
- Threshold detection: Detecting when an input signal crosses a specific voltage threshold.
- Interface circuitry: Buffering and inverting signals between different logic levels.
- Simple logic gates: Implementing basic logic functions in digital circuits.
Features:
- Schmitt-trigger input: Provides hysteresis for improved noise immunity.
- Low-voltage operation: Operates from 1.65 V to 5.5 V supply voltage.
- High-speed operation: Fast propagation delay for quick signal processing.
- Small package: Available in a tiny package for space-constrained applications (5-pin USON).
- Low power consumption: Minimizes power usage in battery-powered devices.
Benefits:
- Improved noise immunity: Reduces the risk of false triggering due to noise.
- Reliable signal processing: Ensures accurate and consistent signal inversion.
- Versatile application: Suitable for a wide range of digital logic applications.
- Compact design: Enables integration into small electronic devices.
- Energy efficient: Contributes to longer battery life in portable devices.
The TC7SZ14F(T5L) features a propagation delay time of typically 3.8 ns at VCC = 5 V. Its operating temperature range is from -40°C to +85°C, making it suitable for use in various environmental conditions. The input voltage range is compatible with standard logic levels, and the output drive capability is sufficient for driving multiple logic gates. The small USON package allows for high-density board designs, which is crucial in modern electronic devices where space is limited. This inverter is commonly used in applications where a clean, inverted signal is required, and noise immunity is paramount.