The TC7W04FK(TE85L) is a dual inverter integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed for general-purpose logic applications where signal inversion is required. Featuring a wide operating voltage range and low power consumption, this device is well-suited for various digital circuits.
Applications:
- Logic Circuits: Used in basic logic circuits for inverting digital signals.
- Digital Electronics: Employed in digital electronic devices for signal processing and control applications.
- Consumer Electronics: Integrated into consumer electronic products for logic control and signal shaping.
- Industrial Control Systems: Used in industrial control systems for signal inversion and logic implementation.
Features:
- Dual Inverter: Provides two independent inverter functions.
- Wide Operating Voltage Range: Operates from 1.65V to 5.5V, providing flexibility in different applications.
- Low Power Consumption: Optimizes power efficiency, which is suitable for battery-powered devices.
- High-Speed Operation: Offers fast switching speeds suitable for higher-performance applications.
- Small Package: Available in a compact package, thus reducing board space requirements.
Benefits:
- Efficient Logic Implementation: Offers a compact and efficient solution for inverting signals in digital logic circuits.
- Versatile Application: Can be used in a broad range of applications owing to its wide voltage range and low power consumption.
- Power Efficient: Low power consumption is ideal for extending battery life in portable electronic devices.
- Compact Design: Its small package footprint allows integration in space-constrained environments.
- High-Speed Performance: Facilitates fast switching, making it suitable for applications requiring high-speed performance.
Additional Details:
The TC7W04FK(TE85L) usually has a propagation delay around 5 ns. The design includes ESD protection to enhance reliability. The package is typically an SSOP8, which facilitates integration in circuit designs. The TE85L suffix commonly indicates a specific tape and reel packaging configuration used for automated assembly lines.