EN
  • EN
  • DE

LTC6102HMS8-1#PBF

Part No LTC6102HMS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 60V Automotive 8-Pin MSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 200 kHz
Mounting SMD (SMT)
Case / Package MSOP
Gain Bandwidth Product 200 kHz
Input Bias Current 60 pA
Input Offset Voltage (Vos) 3 µV
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 140 kHz
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 420 µA
Output Current per Channel 1 mA
Power Supply Rejection Ratio (PSRR) 120 dB
RoHS Compliant
Schedule B 8542330000, 8542330000
Win Source Part Number 1019903-LTC6102HMS8-1#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6102HMS8-1#PBF CAD Model

Description

Analog Devices Inc. LTC6102HMS8-1#PBF High Side Current Sense Amplifier

The LTC6102HMS8-1#PBF is a precision, high side current sense amplifier designed by Analog Devices Inc. to cater to a wide array of applications requiring accurate current measurement. This device is particularly suitable for industrial, automotive, and communication systems where monitoring current flow is critical for performance and safety.

Enclosed in an MSOP-8 package, the LTC6102HMS8-1#PBF offers a compact solution for current sensing applications. It is capable of monitoring shunt voltages over a wide common mode range from 4V up to as high as 60V, making it versatile for both low and high voltage systems. Its precision and reliability are assured even under fluctuating voltage conditions, which is a common challenge in real-world applications.

The amplifier boasts a high accuracy with a typical input offset voltage of just 250µV, ensuring precise current measurement across the operating temperature range. This high level of accuracy is maintained over the entire input common mode range, which is essential for applications where precision is paramount. The device also features a quiescent current of merely 100µA, which is beneficial for power-sensitive applications.

One of the key benefits of the LTC6102HMS8-1#PBF is its ease of use. It requires minimal external components, simplifying the design process and accelerating the time to market for products incorporating this IC. Furthermore, the amplifier is designed with a fast response time, enabling real-time current monitoring which is crucial for system protection and control.

For enhanced flexibility, the LTC6102HMS8-1#PBF offers a wide operating temperature range from -40°C to 125°C, accommodating various environmental conditions. This makes it an excellent choice for applications that are exposed to harsh temperatures or that need to maintain performance in a broad range of climatic conditions.

In summary, the LTC6102HMS8-1#PBF from Analog Devices Inc. is a robust, high-performance current sense amplifier that offers accuracy, versatility, and ease of use for engineers looking to integrate current sensing into their designs. Whether it's for power management, overload protection, or battery monitoring, this device provides a reliable solution for precise current measurement.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2367 $51.1835
12+ $8.3994 $100.7928
19+ $8.1369 $154.6011
26+ $7.8744 $204.7344
33+ $7.6119 $251.1927
44+ $6.8245 $300.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,049 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess