EN
  • EN
  • DE

TC7WG08FC

Part No TC7WG08FC
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359078-TC7WG08FC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WG08FC CAD Model

Description

The TC7WG08FC is a high-speed CMOS dual 2-input AND gate manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring basic logic functions with low power consumption and high-speed performance. It is part of Toshiba's Tiny Logic series, known for their small size and efficient operation.

Applications

  • General Logic Circuits: Implementing basic AND logic functions in digital circuits.
  • Data Combination: Combining two data signals for specific control logic.
  • Enable/Disable Functions: Controlling the activation or deactivation of a circuit or signal.
  • Simple Control Systems: Implementing basic control logic in embedded systems.
  • Portable Electronics: Ideal for use in battery-powered devices due to its low power consumption.

Features

  • Dual 2-Input AND Gate: Contains two independent 2-input AND gates in a single package.
  • High-Speed Operation: Provides fast propagation delays for quick signal processing.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • Small Package Size: Available in a compact package, saving valuable board space.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.

Benefits

  • Simplified Circuit Design: Reduces component count and simplifies board layout.
  • Improved System Performance: High-speed operation ensures minimal signal degradation and maintains system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reduced Board Space: Small package size allows for more compact and efficient designs.
  • Enhanced Reliability: CMOS technology provides high noise immunity, ensuring reliable operation.

Additional Details

The TC7WG08FC is housed in a fine-pitch small outline package (FC package), optimized for high-density surface mounting. It operates over a wide temperature range, suitable for diverse environments. The supply voltage range typically is from 1.65V to 5.5V, offering flexibility in system design.

The output drive capability is designed to comfortably handle multiple loads, and the input thresholds are compatible with a broad range of logic levels. The device also minimizes noise and crosstalk, preserving signal integrity in high-speed applications. It Complies with industry standards for RoHS and lead-free manufacturing.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess