The TC7WG34FK is a high-speed CMOS dual Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. It features a Schmitt-trigger action at the input, which provides enhanced noise immunity and stable operation. The device is designed for a wide range of digital applications that require signal conditioning or wave shaping.
Applications:
- Wave shaping
- Noise filtering
- Clock generation
- Line receiving
- Pulse shaping
Features:
- High-speed operation: tpd = 4.5 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Schmitt-trigger inputs
- Small package: US8
- Operating temperature range: -40°C to 85°C
Benefits:
- Excellent noise immunity due to the Schmitt-trigger inputs, which minimizes false triggering.
- High-speed performance allows for use in time-critical applications.
- Low power consumption is suitable for battery-powered and energy-efficient systems.
- Wide operating voltage provides flexibility in various application scenarios.
- Compact US8 package allows for high-density board designs.
The TC7WG34FK is provided in a US8 package and is a Pb-free product.
Detailed Specifications:
The TC7WG34FK operates within a supply voltage range of 2V to 5.5V. The typical propagation delay time (tpd) is 4.5 ns at VCC = 5V. The maximum static supply current (ICC) is 2 μA at VCC = 5.5 V. The input voltage range spans from 0V to VCC. The operating temperature ranges from -40°C to 85°C.