The TC7WH00FK is a high-speed CMOS dual 2-input NAND gate manufactured by Toshiba Semiconductor and Storage. This device implements the NAND logic function, which outputs a logic low only when both inputs are high, providing a fundamental building block for digital logic circuits.
Applications:
- Digital logic circuits
- Data processing
- Control systems
- Signal inversion
- Consumer electronics
Features:
- High-speed operation: tpd = 3.6 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Small package: US8
- Operating temperature range: -40°C to 85°C
Benefits:
- High-speed operation enables the use in time-critical applications.
- Low power consumption makes it suitable for battery-powered and energy-efficient devices.
- The wide operating voltage range provides design flexibility for diverse applications.
- The small US8 package helps minimize board space.
The TC7WH00FK is supplied in a US8 package and is a Pb-free product.
Detailed Specifications:
The TC7WH00FK operates within a supply voltage range of 2V to 5.5V. The typical propagation delay time (tpd) is 3.6 ns at VCC = 5V. The maximum static supply current (ICC) is 2 μA at VCC = 5.5 V. The operating temperature ranges from -40°C to 85°C.