EN
  • EN
  • DE

TC7WH02FK,LJ(CT

Part No TC7WH02FK,LJ(CT
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description NOR Gate 2-Element 2-IN CMOS 8-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964751-TC7WH02FK,LJ(CT
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7WH02FK,LJ(CT CAD Model

Description

The TC7WH02FK,LJ(CT) is a high-speed CMOS 2-input NOR gate from Toshiba Semiconductor and Storage. This device is designed for low-voltage, low-power applications requiring high-speed performance. It operates over a wide supply voltage range and offers excellent noise immunity. The device is fabricated using Toshiba’s advanced silicon gate CMOS technology, ensuring a stable and reliable operation over a broad temperature range.

Applications:

  • Logic circuits in portable electronics
  • Signal processing in communication devices
  • Control circuits in industrial equipment
  • Data processing in computing systems
  • General-purpose logic functions

Features:

  • High-speed operation: tpd = 3.8 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 2 μA (max) at VCC = 5 V
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • High noise immunity: VNIH = VNIL = 30 % VCC (min)
  • Small package: US8
  • Input protection: All inputs are equipped with protection circuits against static discharge

Benefits:

  • Improved system performance due to high-speed operation
  • Extended battery life in portable devices due to low power consumption
  • Reliable operation in various environments due to wide operating voltage range
  • Reduced susceptibility to noise, ensuring stable operation
  • Space-saving design due to small package size
  • Enhanced reliability and longevity due to input protection circuits

Additional Details:

The TC7WH02FK,LJ(CT) is supplied in a US8 package. The operating temperature range is -40°C to +85°C. This NOR gate is TTL compatible, making it easy to integrate into existing systems. The output drive capability is sufficient for driving multiple loads. It's a surface-mount device suitable for automated assembly processes. The device conforms to RoHS regulations, ensuring environmental compliance.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess