EN
  • EN
  • DE

TC7WH17FK

Part No TC7WH17FK
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description 3-ch, 1.65-V to 5.5-V buffers with Schmitt-Trigger inputs 8-VSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098523-TC7WH17FK
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7WH17FK CAD Model

Description

The TC7WH17FK is a dual non-inverting buffer with Schmitt-trigger inputs from Toshiba Semiconductor and Storage. It is part of the TC7WH series, known for its small size and low power consumption. This device provides two independent non-inverting buffer functions with Schmitt-trigger inputs, which enhances noise immunity and signal conditioning.

Applications

  • Signal Buffering: Used to strengthen weak signals and improve signal integrity.
  • Line Driving: Enables signals to be transmitted over longer distances without degradation.
  • Noise Filtering: Schmitt-trigger inputs help filter out noise from input signals.
  • Interface Circuits: Provides signal conditioning for interfacing between different logic levels.
  • Consumer Electronics: Used in various consumer electronic devices requiring signal buffering and noise immunity.

Features

  • Dual Non-Inverting Buffer: Contains two independent non-inverting buffer gates.
  • Schmitt-trigger inputs: Provides hysteresis for improved noise immunity.
  • Low voltage operation: Operates over a wide voltage range (typically 1.65V to 5.5V; verify datasheet).
  • High-speed operation: Offers fast propagation delay for quick signal processing.
  • Low power consumption: Minimizes power usage in battery-powered applications.

Benefits

  • Improved Signal Integrity: Strengthens weak signals and ensures reliable signal transmission.
  • Noise Immunity: Reduces the impact of noise on signal quality.
  • Simplified Circuit Design: Easy integration into digital systems.
  • Power Efficiency: Extends battery life in portable devices.
  • Versatile: Suitable for various applications requiring signal buffering and noise immunity.

Technical Specifications

The TC7WH17FK exhibits a propagation delay in the nanosecond range (refer to the datasheet for specific values), and an operating temperature range from -40°C to +85°C. The Schmitt-trigger inputs have a specified hysteresis voltage. It's compatible with standard CMOS logic levels for input and output voltage. Consult the official Toshiba datasheet for precise specifications, timing diagrams, absolute maximum ratings, and package details.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess