The TC7WH32FU(TE12L,F) is a high-speed CMOS OR gate from Toshiba Semiconductor and Storage. It is part of the TC7WH series, known for its low-voltage operation and high-speed performance. The device implements a two-input OR function, which is fundamental in digital logic circuits.
Applications:
- Logic gates
- Digital comparators
- Address decoders
- Data selectors
- Control circuits
Features:
- High-speed operation: tpd = 4.0 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Output current: ±8 mA (min) at VCC = 4.5 V
- Input voltage: VIL = 0.8V (Max), VIH = 2.0V (Min)
- Operating temperature range: -40 to 85°C
- Small package: US8
Benefits:
- Simplified logic design: The device provides a basic OR function, simplifying digital logic design.
- Reduced power consumption: The low power consumption of the device makes it suitable for battery-powered applications.
- High-speed performance: The high-speed operation of the device allows it to be used in high-frequency applications.
- Wide operating voltage range: The wide operating voltage range of the device makes it compatible with a variety of systems.
- Compact size: The small package size of the device makes it suitable for space-constrained applications.
Additional Details:
The TC7WH32FU(TE12L,F) is supplied in a US8 package. It is RoHS compliant. This OR gate is commonly used in digital circuits to implement logical operations, control signals, and perform decision-making functions. Its fast propagation delay and minimal power consumption make it ideal for various portable and embedded systems.