EN
  • EN
  • DE

TC7WZ126FK

Part No TC7WZ126FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Dual Bus Buffer with 3-STATE Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265433-TC7WZ126FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WZ126FK CAD Model

Description

The TC7WZ126FK is a dual bus buffer gate manufactured by Toshiba Semiconductor and Storage. This gate is designed to buffer digital signals, providing increased drive capability and improved signal integrity. With two independent buffers in a single package, it offers a compact and efficient solution for various digital logic applications.

Applications:

  • Bus Buffering: Increases the drive capability of bus lines in digital systems.
  • Signal Isolation: Isolates different circuit sections to prevent signal interference.
  • Data Transmission: Improves the reliability of data transmission over long distances.
  • Memory Interfacing: Buffers signals between memory and processor.
  • Digital Logic Circuits: Used as a basic building block in digital logic designs.

Features:

  • Dual Bus Buffer: Contains two independent buffer gates in a single package.
  • High Output Drive: Provides increased drive capability for driving multiple loads.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in circuit design.
  • Small Package: Available in a small surface-mount package, saving board space.

Benefits:

  • Improved Signal Integrity: Ensures reliable signal transmission by reducing signal degradation.
  • Increased Drive Capability: Drives multiple loads without significant signal attenuation.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Versatile Use: Suitable for various digital logic applications requiring buffering.

Technical Specifications:

  • Supply Voltage Range: Check datasheet for specific voltage range (e.g., 1.65V to 5.5V).
  • Input Voltage Range: 0V to VCC
  • Output Voltage Range: 0V to VCC
  • Propagation Delay: Check datasheet for specific value (typically in the ns range).
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet for specific range).
  • Package: Surface Mount (SMD)

The TC7WZ126FK dual bus buffer gate is a reliable and efficient component for improving signal integrity and drive capability in digital systems. Its low power consumption and compact size make it a valuable addition to many electronic circuits.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,970 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess