The TC7WZ34FK(TE85L,F) is a high-speed CMOS dual buffer gate from Toshiba Semiconductor and Storage. This device is designed for low-voltage operation and is well-suited for portable electronic devices and other applications where minimizing power consumption is crucial. It is part of the TC7WZ series, known for its compact size and high performance.
Applications
- Portable electronic devices such as smartphones and tablets
- Signal buffering and amplification
- Level shifting circuits
- Battery-powered devices
- Data transmission systems
Features
- Low-voltage operation: 1.65 V to 5.5 V
- High-speed operation: tpd = 2.6 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max) at VCC = 5.5 V
- Small package: US8
- Wide operating temperature range: -40°C to 85°C
- High noise immunity
- CMOS logic family
Benefits
- Extended battery life in portable devices due to low power consumption.
- Improved system performance due to high-speed operation.
- Reduced board space requirements due to the small package size.
- Reliable operation in various environmental conditions.
- Simplified circuit design with CMOS logic compatibility.
Additional Details
The TC7WZ34FK(TE85L,F) is supplied in a US8 package. The input and output pins are protected against electrostatic discharge (ESD). The device operates over a wide temperature range, making it suitable for various applications. The propagation delay is typically 2.6ns at 5V, enabling high-speed data processing. The quiescent current is very low, ensuring minimal power consumption when the device is not actively switching. This dual buffer gate is designed to provide optimal performance in low-voltage, battery-powered systems.
The TC7WZ34FK(TE85L,F) offers a significant advantage in applications where space and power are at a premium. The high-speed performance ensures that it can keep up with the demands of modern electronic devices. Its robust design and wide operating temperature range make it a reliable choice for demanding applications. The part marking for identification is clearly printed on the device for ease of use and traceability. Compliant with RoHS regulations, the device is also environmentally friendly.