EN
  • EN
  • DE

TC8520XBG

Part No TC8520XBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359279-TC8520XBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC8520XBG CAD Model

Description

The Toshiba TC8520XBG is a system power management IC (PMIC) designed for a variety of applications, primarily focusing on automotive and industrial environments. It integrates multiple power rails and control functions into a single chip, contributing to a smaller footprint and simplified system design. The TC8520XBG enables efficient power delivery and management, optimized for powering various sub-systems within a device.

Applications:

  • Automotive infotainment systems: Powering the display, audio, and processing units.
  • Automotive instrument clusters: Providing regulated power to the microcontroller, display drivers, and sensors.
  • Industrial control systems: Delivering power to microcontrollers, sensors, and communication interfaces.
  • Navigation systems: Supplying power to the GPS module, display, and processor.
  • Advanced Driver-Assistance Systems (ADAS): Powering camera modules, radar units, and processing platforms.

Features:

  • Multiple integrated voltage regulators: Includes buck converters and LDO regulators for diverse power requirements.
  • Programmable output voltages: Allows for fine-tuning the power rails to match specific system needs.
  • I2C interface: Facilitates communication with a host controller for configuration and monitoring.
  • Power-good indicators: Provide status information about the health of the power rails.
  • Protection features: Overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to ensure system reliability.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Automotive Grade: Designed and tested to meet stringent automotive quality standards.

Benefits:

  • Simplified system design: Integration of multiple power functions reduces component count and board space.
  • Improved power efficiency: Optimized regulators minimize power losses.
  • Enhanced system reliability: Protection features safeguard against faults and overloads.
  • Flexible power management: Programmable outputs allow for customization to specific application requirements.
  • Reduced BOM cost: Integration lowers the overall bill of materials.

The TC8520XBG typically includes several buck (step-down) converters and low-dropout (LDO) regulators. The buck converters are highly efficient switching regulators suitable for providing power to core logic and memory, while the LDO regulators offer clean and stable voltage rails for sensitive analog circuits. It also incorporates features such as short-circuit protection, over-voltage protection, and thermal shutdown to ensure robust and reliable operation under various conditions. The integrated I2C interface allows a host microcontroller to monitor and control the PMIC, enabling dynamic voltage scaling and other advanced power management techniques.

Specific technical specifications for the TC8520XBG include input voltage range, output voltage ranges and currents for each regulator, switching frequency of the buck converters, quiescent current, and operating temperature range. These specifications can be found in the device's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess