EN
  • EN
  • DE

TC90104FG(BSDRY)

Part No TC90104FG(BSDRY)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case LQFP64
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712473-TC90104FG(BSDRY)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC90104FG(BSDRY) CAD Model

Description

The TC90104FG(BSDRY) is a high-performance integrated circuit designed for audio and video processing applications. This device, manufactured by Toshiba Semiconductor and Storage, integrates multiple functions into a single chip, making it suitable for use in a wide range of consumer electronics and industrial devices.

Applications

  • Digital Televisions (DTVs)
  • Set-Top Boxes (STBs)
  • DVD Players and Recorders
  • Audio Amplifiers
  • Home Theater Systems

Features

  • Integrated Audio and Video Processing: The TC90104FG(BSDRY) supports various audio and video formats, providing comprehensive processing capabilities in a single chip.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for energy-efficient devices.
  • High Integration: Combines multiple functions into a single package, reducing the need for external components and simplifying board design.
  • Multiple Interfaces: Supports a wide range of interfaces including I2C, SPI, and UART for versatile connectivity.
  • Advanced Error Correction: Incorporates error correction mechanisms to ensure reliable data transmission and processing.

Benefits

  • Reduced System Cost: By integrating multiple functions into a single chip, the TC90104FG(BSDRY) helps reduce overall system cost.
  • Simplified Design: Its high level of integration simplifies circuit board design and reduces time-to-market.
  • Improved Performance: Offers robust audio and video processing capabilities, enhancing the performance of the end product.
  • Enhanced Reliability: Designed with advanced error correction and robust design principles, ensuring reliable operation.
  • Energy Efficiency: Low power consumption contributes to energy savings and extends the battery life of portable devices.

The TC90104FG(BSDRY) is typically supplied in a surface-mount package, which facilitates automated assembly and enhances thermal performance. Its operating temperature range makes it suitable for use in various environmental conditions. The device is also compliant with RoHS standards, ensuring it meets environmental regulations.

In summary, the TC90104FG(BSDRY) from Toshiba Semiconductor and Storage is a versatile and efficient integrated circuit designed for a wide range of audio and video processing applications. Its combination of high integration, low power consumption, and robust performance makes it an excellent choice for modern electronic devices.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4539 $76.3617
6+ $20.8847 $125.3082
9+ $20.2321 $182.0889
12+ $19.5796 $234.9552
16+ $18.9270 $302.8320
21+ $16.9693 $356.3553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess