EN
  • EN
  • DE

TC9242FG

Part No TC9242FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839884-TC9242FG
Ultra Librarian 3D Model Ultra Librarian TC9242FG CAD Model

Description

The TC9242FG is a single-chip Dolby Digital decoder LSI manufactured by Toshiba. It's designed to decode Dolby Digital surround sound audio, bringing high-quality audio experiences to various consumer electronics devices. This integrated circuit integrates multiple functions to deliver clear and immersive audio playback.

Applications:

  • DVD Players
  • Blu-ray Players
  • Home Theater Systems
  • AV Receivers
  • Digital TVs

Features:

  • Dolby Digital Decoder
  • Built-in DAC (Digital-to-Analog Converter)
  • Supports multiple audio output channels
  • Low power consumption
  • Compact package

Benefits:

  • High-quality surround sound experience
  • Simplified system design
  • Reduced component count and cost
  • Improved power efficiency

Additional Details:

The TC9242FG processes audio data, decodes the Dolby Digital stream, and converts the digital audio signal into analog audio signals using its integrated DAC. The output channels typically include front left, front right, center, surround left, surround right, and subwoofer channels, allowing for a full 5.1 surround sound experience. The low power consumption makes it suitable for devices where power efficiency is crucial. The IC is typically packaged in a surface-mount package for easy integration into various printed circuit boards. The specific operating voltage is generally around 3.3V to 5V. The signal to noise ratio (SNR) is high, contributing to the clarity of the audio output. The THD (total harmonic distortion) is kept low to maintain the fidelity of the decoded audio. This IC is designed to minimize the need for external components, streamlining the design process and reducing the overall system cost. The IC's integrated digital-to-analog converter helps ensure that the audio signals are accurately and faithfully reproduced, without introducing unwanted noise or distortion. The TC9242FG is designed to provide a high level of performance and reliability in a variety of audio applications, offering a robust and efficient solution for decoding Dolby Digital audio.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess